Cornell Dubilier Film Paper Film Capacitors 155RSB122K4J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 3.3 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 3.3 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155RSB122K4J is a radial lead, high current, low ESR film capacitor in the PSB_RSB series, rated for 1200 VDC and 1.5 µF. It operates from -40°C to +85°C, with a maximum dv/dt of 870 V/µs and an ESR of 3.3 mΩ at 100 kHz and +25°C. The case measures 42.5 mm × 37 mm × 28 mm with 10.2 mm lead spacing and four leads. The dielectric is double metallized polypropylene with a UL94V-0 rated epoxy coating. Capacitance tolerance is ±10% at 1 kHz, and insulation resistance exceeds 30 GΩ∕µF at 25°C and 70% RH. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 155RSB122K4J is a radial lead, high current, low ESR film capacitor in the PSB_RSB series, rated for 1200 VDC and 1.5 µF. It operates from -40°C to +85°C, with a maximum dv/dt of 870 V/µs and an ESR of 3.3 mΩ at 100 kHz and +25°C. The case measures 42.5 mm × 37 mm × 28 mm with 10.2 mm lead spacing and four leads. The dielectric is double metallized polypropylene with a UL94V-0 rated epoxy coating. Capacitance tolerance is ±10% at 1 kHz, and insulation resistance exceeds 30 GΩ∕µF at 25°C and 70% RH. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155RSB122K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155RSB122K4J
Film Paper Film Capacitors 155RSB122K4J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 3.3 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 3.3 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 44mm
  • Thickness: 24mm
Supplier's Site Datasheet
Film Capacitor - 155RSB122K4J - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
155RSB122K4J
Film Capacitor 155RSB122K4J
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD
Product Category Capacitors Capacitors
Product Number 155RSB122K4J 155RSB122K4J
Product Name Film Paper Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers