The 156PMC600K# is a metallized polypropylene film capacitor rated for 600 VDC and 350 VAC at 50/60 Hz, with a capacitance of 15 µF and a tolerance of ±10% at 1 kHz and 25°C. It features lead-free tinned copper terminals, flame-retardant epoxy-coated plastic housing (UL94V-0), and a physical dimension of 42.5 mm × 35.5 mm × 33.5 mm. The capacitor operates from -40°C to +100°C, has an insulation resistance of 3000 MΩ·µF, a dissipation factor of 0.08% maximum at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It meets a life expectancy of 30,000 hours at rated AC voltage and a dielectric strength of 160% of rated DC or 150% of rated AC for 60 seconds at 25°C. Capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 156PMC600K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |