Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
FILM CAPACITOR, 1.5UF 630WV +/-10% *NO PB* ROHS COMPLIANT: YES
CAP FILM 1.5UF 10% 630VDC RADIAL
| Illinois Capacitor | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 155MMR630K | 84M4358 | 155MMR630K |
| Product Name | GENERAL PURPOSE FILM Capacitors | Film Capacitor, 1.5Uf 630Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes |