The 155PPB400K is a metallized polypropylene film capacitor rated for 400 VDC, designed for high pulse current applications such as snubber circuits and SCR commutation. It features a radial lead configuration with lead spacing of 27.5 mm, lead diameter of 0.8 mm, and dimensions of 32 mm in length, 24.5 mm in height, and 15 mm in thickness. The capacitor has a capacitance of 1.5 µF, a maximum dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30,000 MΩ×µF. It operates within a temperature range of -55°C to +105°C and uses flame-retardant epoxy resin (UL 94V-0). The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. Self-inductance is less than 1 nano-Henry per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 1.5UF 10% 400VDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 155PPB400K | 155PPB400K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF |