The 155PPS700K is an axial lead metallized film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 700 V, a capacitance of 1.5 µF, and a maximum RMS ripple current of 10.5 A at 25°C. Its physical dimensions are 21 mm in diameter by 34 mm in length. The capacitor uses polypropylene dielectric with flame-retardant polyester tape and epoxy resin encapsulation, and features lead-free tinned copper leads. It operates from -40°C to +85°C, has a dissipation factor of ≤0.05% at 1 kHz and 25°C, and an insulation resistance of ≥30 GΩ·µF. Self-inductance is less than 1 nH per mm of lead spacing, and it meets life expectancy of 100,000 hours at 70°C under DC voltage stress.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 1.5UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 155PPS700K | 155PPS700K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF |