The 158X824 is a Type X2 metallized polyester suppressor capacitor with radial leads, rated for 275/250 VAC, 60 Hz, and operating from -40 °C to +100 °C. It has a capacitance of 0.82 µF with a tolerance of ±20%, a case size of 30.5 mm length, 16.0 mm thickness, 28.0 mm height, and 27.5 mm lead spacing, and meets UL94V-0 flame retardancy standards. The capacitor is UL, CSA, VDE, and NEMKO approved for safety applications where failure must not risk electrical shock.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X824 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |