Cornell DubilierFilm Paper Film Capacitors154PSB252K4J
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 3350
ESR: 5.3 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 3350
ESR: 5.3 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 154PSB252K4J is a radial lead, metallized polypropylene film capacitor rated for 2500 VDC, with a capacitance of 0.15 µF, a maximum dv/dt of 3350 V/µs, and an ESR of 5.3 mΩ at 100 kHz and +25°C. It features a maximum RMS ripple current of 14 A at +70°C, dimensions of 32 mm × 37 mm × 22 mm, a lead spacing of 10.2 mm, and four leads. The capacitor operates from -40°C to +100°C, has a capacitance tolerance of ±10%, and uses a flame-retardant epoxy-coated plastic case (UL94V-0) with lead-free tinned copper leads. The dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 154PSB252K4J is a radial lead, metallized polypropylene film capacitor rated for 2500 VDC, with a capacitance of 0.15 µF, a maximum dv/dt of 3350 V/µs, and an ESR of 5.3 mΩ at 100 kHz and +25°C. It features a maximum RMS ripple current of 14 A at +70°C, dimensions of 32 mm × 37 mm × 22 mm, a lead spacing of 10.2 mm, and four leads. The capacitor operates from -40°C to +100°C, has a capacitance tolerance of ±10%, and uses a flame-retardant epoxy-coated plastic case (UL94V-0) with lead-free tinned copper leads. The dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.