Cornell Dubilier Capacitor Polyester Film 0.1Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier 160104J630L-F

Description
CAPACITOR POLYESTER FILM 0.1UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.1UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.1Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier - 81K6299 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier
81K6299
Capacitor Polyester Film 0.1Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier 81K6299
CAPACITOR POLYESTER FILM 0.1UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K6299
Product Name Capacitor Polyester Film 0.1Uf, 630V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details