The 155RMB202K# is a metallized polypropylene power snubber capacitor designed for high pulse and rms current applications in inverters, converters, and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 1.5 µF, and operates within a temperature range of -40°C to +85°C. The device features lug terminals with dimensions of 42.5 mm × 45 mm × 33.5 mm, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The dielectric is double metallized film with internal series connections. It meets a dissipation factor of 0.001 at 1 kHz and 25°C, has an insulation resistance of 1220 MΩ·µF, and exhibits a capacitance change of less than 3% after life testing at rated voltage. The capacitor supports a dielectric strength of 3 kVAC between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155RMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |