The 158X225 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 2.2 µF and a tolerance of ±20%. It features radial tinned copper clad steel leads with a standard spacing of 37.5 mm and dimensions of 41.0 mm in length, 17.5 mm in thickness, and 32.5 mm in height. The capacitor is flame retardant, meets UL94V-0, and is approved by UL, CSA, VDE, and NEMKO for safety applications where failure must not create an electric shock hazard. It operates from -40 °C to +100 °C and has a maximum pulse rise time of 600 V/µs. The case is potting end-filled with insulation resistance of at least 5,000 MΩ × µF between terminals and 100,000 MΩ min between terminals and body.
X2 And Arc Suppression
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 2.2µF 250V
2.2µF Film Capacitor 275V Polyester, Metallized Radial
CAP FILM 2.2UF 20% 275VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X225 | 2002-158X225 | 158X225-ND | 158X225 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |