The 155PMB152K# is a metallized polypropylene film capacitor for power semiconductor snubber applications, rated for 1500 VDC with a capacitance of 1.5 µF. It features lug terminals, operates within a temperature range of -40°C to +100°C, and has a dissipation factor of 0.09% at 1 kHz and 25°C. The capacitor has a dielectric strength of 160% of rated VDC for 60 seconds and complies with UL94V-0 flame retardancy. Its dimensions are 57.5 mm × 50 mm × 35 mm, with a self-inductance of less than 1 nH per mm of lead spacing. The construction uses double metallized film with internal series connections and is coated in a flame-retardant epoxy resin. Terminals are lead-free tinned copper. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |