The 154PPS102KG is an axial metallized polypropylene film capacitor rated for 1000 VDC with a surge voltage of 1550 VDC. It has a capacitance of 0.15 µF, a maximum dv/dt of 425 V/µs, and a typical RMS ripple current of 5 A at 100 kHz and 25°C. Its ESR is 9.3 mΩ at 100 kHz, with dimensions of 15 mm in diameter and 29 mm in length. Operating temperature ranges from -40°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz. Insulation resistance exceeds 30 GΩ at 25°C, and self-inductance is under 1 nH per mm of lead spacing. The capacitor is constructed with flame-retardant polyester tape and epoxy resin end fill (UL94V0), designed for high dv/dt applications in inverters and switching power supplies. Life expectancy is 100,000 hours at 70°C under DC bias.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPS102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |