The 158X184 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.180 µF and a tolerance of ±20%. It features radial tinned copper clad steel leads with a lead spacing of 22.5 mm, dimensions of 25.0 mm in length, 6.5 mm in thickness, and 16.0 mm in height, and meets UL94V-0 flame retardancy. The capacitor is approved by UL, CSA, VDE, and NEMKO for safety in AC line filtering applications and operates from -40 °C to +100 °C. Dissipation factor at 25 °C is 0.01 max at 1 kHz, and insulation resistance is 5,000 MΩ × µF min for capacitors ≥0.47 µF.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X184 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |