Cornell Dubilier IGBT Snubber Capacitor 155PMB122KSP0

Description
Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:| •Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits
Request a Quote
Description
Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:| •Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - 155PMB122KSP0 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
155PMB122KSP0
IGBT Snubber Capacitor 155PMB122KSP0
Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:| •Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits

Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:|•Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits

Supplier's Site
Capacitors - Film Capacitors - 155PMB122KSP0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PMB122KSP0
Capacitors - Film Capacitors 155PMB122KSP0
CAP FILM 1.5UF 10% 1.2KVDC SCREW

CAP FILM 1.5UF 10% 1.2KVDC SCREW

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PMB122KSP0 155PMB122KSP0
Product Name IGBT Snubber Capacitor Capacitors - Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1200 volts
WVAC 1200 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details