The 155PPA102KS is an axial lead high voltage, high dv/dt film capacitor for power conversion and switching applications. It is rated for 1000 VDC, has a capacitance of 1.5 µF, and handles 14 A RMS ripple current at 70°C. Its dimensions are 28 mm in diameter and 59 mm in length. Constructed with double metallized polypropylene film and internal series connections, it features flame-retardant epoxy coating (UL94V0) and lead-free tinned copper leads. Operating temperature ranges from -55°C to +85°C. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C and less than 70% RH. Self-inductance is less than 1 nH per mm of lead spacing. Capacitance drift is less than 1.0% after two years at 40°C. Life expectancy is 100,000 hours at 70°C and rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 1.5UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 155PPA102KS | 155PPA102KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF |