The 156PMC330K# is a metallized polypropylene film capacitor for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 330 V, a capacitance of 15 µF, and features lead-free tinned copper terminals with a flame-retardant epoxy resin coating (UL94V-0). The part measures 42.5 mm × 35.5 mm × 33.5 mm and is designed for operation between -40°C and +100°C. Capacitance tolerance is +10% at 1 kHz and 25°C, with a maximum dissipation factor of 0.08%. Insulation resistance exceeds 3000 MΩ×µF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. The capacitor meets a life expectancy of 30,000 hours at rated AC voltage and demonstrates a capacitance drift of less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 156PMC330K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |