The 155MKP275K is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC and 150 V/µs dv/dt. It has a capacitance of 1.5 µF, a case size of 26 mm × 21 mm × 10 mm, and a lead spacing of 22.5 mm, with lead-free tinned terminations. The capacitor operates from -40°C to +110°C, meets IEC 60384-14:2013 and ANSI/UL 60384-14 safety standards, and is certified under UL, CSA, VDE, and CQC for X2 class applications. Dissipation factor is ≤0.1% at 1 kHz and 20°C, and insulation resistance exceeds 30,000 MΩ at 100 VDC. The dielectric strength is 2050 VDC between terminals and case for 60 seconds.
X2 And Arc Suppression
1.5µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 1.5µF
CAP FILM 1.5UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 155MKP275K | 1572-1337-ND | 2002-155MKP275K | 155MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |