Cornell Dubilier Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 160123J1000F-F

Description
CAPACITOR POLYESTER FILM 0.012UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:15mm RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.012UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6323 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
81K6323
Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 81K6323
CAPACITOR POLYESTER FILM 0.012UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.012UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K6323
Product Name Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-400-15X15X4-G-471-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors - Film Capacitors - 1337735-104MMR250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF
View Details
4 suppliers