Cornell Dubilier Film Capacitors 160184J250E-F

Description
CAP FILM 0.18UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 0.18UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160184J250E-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160184J250E-F
Film Capacitors 160184J250E-F
CAP FILM 0.18UF 5% 250VDC RADIAL

CAP FILM 0.18UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6374 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6374
Capacitor Polyester Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6374
CAPACITOR POLYESTER FILM 0.18UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.18UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160184J250E-F 81K6374
Product Name Film Capacitors Capacitor Polyester Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details