The 155PPS102KD25 is an axial film capacitor for high dv/dt applications like inverters and switching power supplies. It has a rated voltage of 1000 VDC, surge voltage of 2200 VDC, and operates from -40°C to +85°C. Capacitance is 1.5 µF with ±10% tolerance. Dissipation factor is ≤0.07% at 1 kHz, 25°C. Insulation resistance is 30,000 MΩ·µF minimum at 25°C. RMS ripple current is 14 A at 70°C with 4.1 mΩ ESR at 100 kHz. Dimensions are 25.5 mm diameter by 55 mm length. Construction uses metallized polypropylene film with internal series connections, flame-retardant polyester tape, and epoxy end fill. Leads are lead-free tinned copper. Life expectancy is 100,000 hours at 70°C under DC voltage. Self-inductance is <1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPS102KD25 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |