Cornell Dubilier Film Paper Film Capacitors 154PSB202K2J

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 8.1 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 8.1 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB202K2J is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2000V, a capacitance of 0.15 µF, a maximum dv/dt of 1600 V/µs, and an ESR of 8.1 mΩ at 100 kHz and 25°C. The device measures 42.5 mm in length, 28 mm in height, and 17 mm in thickness, with a lead spacing of 37.5 mm and 0.8 mm diameter leads. It operates within a temperature range of -40°C to +100°C for the PSB variant and uses a dielectric polypropylene construction with a flame-retardant epoxy coating (UL94V-0). The capacitor supports two radial leads and meets a dissipation factor of 0.05% at 1 kHz and 25°C, with a lifespan of 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 154PSB202K2J is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2000V, a capacitance of 0.15 µF, a maximum dv/dt of 1600 V/µs, and an ESR of 8.1 mΩ at 100 kHz and 25°C. The device measures 42.5 mm in length, 28 mm in height, and 17 mm in thickness, with a lead spacing of 37.5 mm and 0.8 mm diameter leads. It operates within a temperature range of -40°C to +100°C for the PSB variant and uses a dielectric polypropylene construction with a flame-retardant epoxy coating (UL94V-0). The capacitor supports two radial leads and meets a dissipation factor of 0.05% at 1 kHz and 25°C, with a lifespan of 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB202K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB202K2J
Film Paper Film Capacitors 154PSB202K2J
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 8.1 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1600
  • ESR: 8.1 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 28mm
  • Thickness: 17mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 154PSB202K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154PSB202K2J
Capacitors - Film Capacitors 154PSB202K2J
CAP FILM 0.15UF 10% 2KVDC RADIAL

CAP FILM 0.15UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 154PSB202K2J 154PSB202K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB250K4H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1572-1034-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers