The 158X183 is a Type X2 metalized polyester radial lead capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.018 µF and a tolerance of ±20%. It has a flame retardant case meeting UL94V-0, with tinned copper clad steel leads and potting end fill. The dimensions are 17.0 mm length, 5.0 mm thickness, 12.0 mm height, and 15.0 mm lead spacing. It is rated for operation from -40 °C to +100 °C, with a test voltage of 1,250 Vac between terminals and 2,000 Vac between terminals and case. The capacitor is approved by UL, CSA, VDE, and NEMKO for use in safety-critical applications where failure must not result in electrical shock.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X183 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |