Cornell Dubilier Film Capacitors 160106K100S-F

Description
10µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160106K100S-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
160106K100S-F-ND
Film Capacitors 160106K100S-F-ND
10µF Film Capacitor 63V 100V Polyester, Metallized Radial

10µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor - 160106K100S-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
160106K100S-F
Film Capacitor 160106K100S-F
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 160106K100S-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
160106K100S-F
Capacitors - Film Capacitors 160106K100S-F
CAP FILM 10UF 10% 100VDC RADIAL

CAP FILM 10UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 160106K100S-F-ND 160106K100S-F 160106K100S-F
Product Name Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers