Cornell Dubilier Film Paper Film Capacitors 155PSB102K4J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 2.3 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 2.3 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB102K4J is a radial lead, high-current, low-ESR film capacitor designed for power semiconductor protection in resonant and switching circuits. It has a voltage rating of 1000 VDC, a capacitance of 1.5 µF, and a maximum dv/dt of 870 V/µs. The ESR is 2.3 mΩ at 100 kHz and +25°C. The maximum RMS ripple current is 19.5 A at +70°C. The dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 20.3 mm and four leads. It operates over a temperature range of -40°C to +100°C, uses polypropylene dielectric with a double metallized film construction, and has a flame-retardant epoxy-coated plastic case rated UL94V-0. The capacitance tolerance is ±10%, and the insulation resistance is ≥30 GΩ·µF at 25°C. The capacitor meets a life expectancy of 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 155PSB102K4J is a radial lead, high-current, low-ESR film capacitor designed for power semiconductor protection in resonant and switching circuits. It has a voltage rating of 1000 VDC, a capacitance of 1.5 µF, and a maximum dv/dt of 870 V/µs. The ESR is 2.3 mΩ at 100 kHz and +25°C. The maximum RMS ripple current is 19.5 A at +70°C. The dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 20.3 mm and four leads. It operates over a temperature range of -40°C to +100°C, uses polypropylene dielectric with a double metallized film construction, and has a flame-retardant epoxy-coated plastic case rated UL94V-0. The capacitance tolerance is ±10%, and the insulation resistance is ≥30 GΩ·µF at 25°C. The capacitor meets a life expectancy of 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB102K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB102K4J
Film Paper Film Capacitors 155PSB102K4J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 2.3 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 2.3 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB102K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB102K4J
Capacitors - Film Capacitors 155PSB102K4J
CAP FILM 1.5UF 10% 1KVDC RADIAL

CAP FILM 1.5UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB102K4J 155PSB102K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers