The 158X684 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.68 µF and a tolerance of ±20%. It features radial leads with a spacing of 27.5 mm, and measures 30.0 mm in length, 13.5 mm in thickness, and 24.5 mm in height. The capacitor is housed in a flame-retardant case meeting UL94V-0, is UL and CSA approved, and complies with VDE and NEMKO standards for EN 60384-14. It operates within a temperature range of -40 °C to +100 °C and has a maximum pulse rise time of 1000 V/µs. The terminals are tinned copper clad steel, and the unit includes potting end fill.
X2 And Arc Suppression
0.68µF Film Capacitor 275V Polyester, Metallized Radial
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 0.68µF 250V
CAP FILM 0.68UF 20% 275VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X684 | 158X684-ND | 2002-158X684 | 158X684 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |