Cornell DubilierFilm Paper Film Capacitors154PSB700K2G
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1200
ESR: 9.5 mΩ
RMS Current: —
Length: 27mm
Height: 18.5mm
Thickness: 10mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1200
ESR: 9.5 mΩ
RMS Current: —
Length: 27mm
Height: 18.5mm
Thickness: 10mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 154PSB700K2G is a radial lead, high current, low ESR film capacitor rated for 700 VDC, with a capacitance of 0.15 µF, a maximum dv/dt of 1200 V/µs, an ESR of 9.5 mΩ at 100 kHz and 25°C, and an RMS ripple current of 5.5 A at 70°C. It measures 26 mm in length, 19 mm in height, and 10 mm in thickness, with 2.5 mm lead spacing and 0.8 mm lead diameter. The capacitor uses double metallized polypropylene film construction, has a flame-retardant epoxy resin coating (UL94V-0), and operates from -40°C to +100°C with a capacitance tolerance of ±10% at 1 kHz. The terminal to case dielectric strength is 3 kVAC at 50/60 Hz for 60 seconds.
Datasheet Summary Powered by GS/AI
The 154PSB700K2G is a radial lead, high current, low ESR film capacitor rated for 700 VDC, with a capacitance of 0.15 µF, a maximum dv/dt of 1200 V/µs, an ESR of 9.5 mΩ at 100 kHz and 25°C, and an RMS ripple current of 5.5 A at 70°C. It measures 26 mm in length, 19 mm in height, and 10 mm in thickness, with 2.5 mm lead spacing and 0.8 mm lead diameter. The capacitor uses double metallized polypropylene film construction, has a flame-retardant epoxy resin coating (UL94V-0), and operates from -40°C to +100°C with a capacitance tolerance of ±10% at 1 kHz. The terminal to case dielectric strength is 3 kVAC at 50/60 Hz for 60 seconds.