Axial lead metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, rated for 630 VDC and 300 VAC, with a capacitance of 0.15 µF and a maximum dv/dt of 1800 V/µs. Dimensions are 14.5 mm in diameter and 34 mm in length. Operating temperature range is -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Features low ESR, high pulse current capability, and flame-retardant epoxy resin end fill rated UL94V0. Self inductance is less than 1 nH per mm of lead spacing. Insulation resistance exceeds 30,000 MΩ·µF at 25°C for capacitance values greater than 0.1 µF. Compliance includes UL 510 and UL94V0 dielectric and coating standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PWS630KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |