Cornell Dubilier Film Paper Film Capacitors 155PPR630KJ

Description
Power Film Dc Applications / Snubber Capacitors / Radial 6
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Radial 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PPR630KJ is a metallized polypropylene film capacitor for high pulse current applications, rated for 630 VDC and 400 VAC at 50/60 Hz. It has a capacitance of 1.5 µF, with dimensions of 32 mm x 37 mm x 22 mm, a lead spacing of 27.5 mm, and 0.8 mm lead diameter. The capacitor operates from -55°C to +105°C, meets UL 94V-1 and UL94V0 flammability ratings, and has self-inductance less than 1 nH per mm of lead spacing. Its maximum dissipation factor is 0.001 at 1 kHz and 25°C. The case is a flame-retardant plastic box with epoxy resin filling, and terminals are lead-free tinned copper.

Datasheet Summary
Powered by GS/AI

The 155PPR630KJ is a metallized polypropylene film capacitor for high pulse current applications, rated for 630 VDC and 400 VAC at 50/60 Hz. It has a capacitance of 1.5 µF, with dimensions of 32 mm x 37 mm x 22 mm, a lead spacing of 27.5 mm, and 0.8 mm lead diameter. The capacitor operates from -55°C to +105°C, meets UL 94V-1 and UL94V0 flammability ratings, and has self-inductance less than 1 nH per mm of lead spacing. Its maximum dissipation factor is 0.001 at 1 kHz and 25°C. The case is a flame-retardant plastic box with epoxy resin filling, and terminals are lead-free tinned copper.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PPR630KJ - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PPR630KJ
Film Paper Film Capacitors 155PPR630KJ
Power Film Dc Applications / Snubber Capacitors / Radial 6

Power Film Dc Applications / Snubber Capacitors / Radial 6

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 155PPR630KJ
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details