Cornell Dubilier Film Capacitors 158X224K

Description
CAP FILM 0.22UF 10% 275VAC RAD
Datasheet
Description
CAP FILM 0.22UF 10% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 158X224K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
158X224K
Film Capacitors 158X224K
CAP FILM 0.22UF 10% 275VAC RAD

CAP FILM 0.22UF 10% 275VAC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.22Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H9180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
62H9180
Capacitor Polyester Film 0.22Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier 62H9180
CAPACITOR POLYESTER FILM 0.22UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 158X224K 62H9180
Product Name Film Capacitors Capacitor Polyester Film 0.22Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Capacitors - 1908696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details