Cornell DubilierFilm Paper Film Capacitors155RSB102K2J
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155RSB102K2J is a radial lead film capacitor in the PSB/RSB series, designed for high pulse and rms current applications such as switching power supplies and induction heaters. It has a rated DC voltage of 1000 V, operates within a temperature range of -40°C to +85°C, and features a capacitance of 1.5 µF with a tolerance of ±10%. The capacitor has a maximum dv/dt of 750 V/µs, an ESR of 4 mΩ at 100 kHz and 25™, and a maximum RMS ripple current of 14 A at +70™. It measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with 2 radial leads spaced 37.5 mm apart. The dielectric is polypropylene, the construction is double metallized film with internal series connections, and it is housed in a flame-retardant plastic case with epoxy resin (UL94V-0).
Datasheet Summary Powered by GS/AI
The 155RSB102K2J is a radial lead film capacitor in the PSB/RSB series, designed for high pulse and rms current applications such as switching power supplies and induction heaters. It has a rated DC voltage of 1000 V, operates within a temperature range of -40°C to +85°C, and features a capacitance of 1.5 µF with a tolerance of ±10%. The capacitor has a maximum dv/dt of 750 V/µs, an ESR of 4 mΩ at 100 kHz and 25™, and a maximum RMS ripple current of 14 A at +70™. It measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with 2 radial leads spaced 37.5 mm apart. The dielectric is polypropylene, the construction is double metallized film with internal series connections, and it is housed in a flame-retardant plastic case with epoxy resin (UL94V-0).