Cornell Dubilier Film Paper Film Capacitors 154PSB202K4H

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 5.8 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 5.8 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB202K4H is a radial lead, high-current, low-ESR film capacitor rated for 2000V DC, with a capacitance of 0.15 µF, a maximum dv/dt of 2550 V/µs, and a typical ESR of 5.8 mΩ at 100 kHz and 25⁰C. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm, and has four leads. The capacitor operates from -40⁰C to +100⁰C and uses polypropylene dielectric with a flame-retardant epoxy-coated case (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 154PSB202K4H is a radial lead, high-current, low-ESR film capacitor rated for 2000V DC, with a capacitance of 0.15 µF, a maximum dv/dt of 2550 V/µs, and a typical ESR of 5.8 mΩ at 100 kHz and 25⁰C. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm, and has four leads. The capacitor operates from -40⁰C to +100⁰C and uses polypropylene dielectric with a flame-retardant epoxy-coated case (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB202K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB202K4H
Film Paper Film Capacitors 154PSB202K4H
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 5.8 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2550
  • ESR: 5.8 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 154PSB202K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154PSB202K4H
Capacitors - Film Capacitors 154PSB202K4H
CAP FILM 0.15UF 10% 2KVDC RADIAL

CAP FILM 0.15UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 154PSB202K4H 154PSB202K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details