The 156DCB700K4J is a metallized polypropylene film capacitor rated for 700 VDC with a capacitance of 15 µF, designed for DC link applications in inverters and motor controls. It features a 4-lead termination, measures 42.5 mm × 33.5 mm × 22 mm, and has a maximum RMS ripple current of 8.7 A at 10 kHz and +25°C. The component operates between -40°C and +85°C, with a dissipation factor of 0.3% at 1 kHz and 25°C. It meets UL94V-0 flammability standards and is RoHS compliant with lead-free tinned copper leads. The dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C, and the insulation resistance is 3000 MΩ × µF at 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing and length.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 156DCB700K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |