The 155PPB250K is a radial metallized polypropylene film capacitor for high pulse current applications such as snubber circuits and SCR commutation. It has a voltage rating of 250 VDC, a capacitance of 1.5 µF, and dimensions of 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor operates from -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30,000 MΩ×µF. The case is made of flame-retardant epoxy resin (UL 94V-0) with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 1.5UF 10% 250VDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 155PPB250K | 155PPB250K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF |