Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 155MKP275KG

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
155MKP275KG
EMI/RFI SUPPRESSION Capacitors 155MKP275KG
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Cap, 1.5Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor - 14N7713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
14N7713
Cap, 1.5Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor 14N7713
CAP, 1.5UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

CAP, 1.5UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 155MKP275KG - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
155MKP275KG
Film Capacitors 155MKP275KG
CAP FILM 1.5UF 10% 310VAC RADIAL

CAP FILM 1.5UF 10% 310VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 155MKP275KG 14N7713 155MKP275KG
Product Name EMI/RFI SUPPRESSION Capacitors Cap, 1.5Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104PPR630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers