The 158X223 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.022 µF and a tolerance of ±20%. It features radial tin-plated copper clad steel leads, a flame-retardant case meeting UL94V-0, and dimensions of 17.0 mm length, 5.0 mm thickness, 12.0 mm height, and a 15.0 mm lead spacing. It is approved by UL, CSA, VDE, and NEMKO for safety applications where failure must not risk electrical shock. The operating temperature range is -40 °C to +100 °C.
X2 And Arc Suppression
0.022µF Film Capacitor 275V Polyester, Metallized Radial
CAP FILM 0.022UF 20% 275VAC RAD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 158X223 | 158X223-ND | 158X223 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |