Cornell Dubilier Film Paper Film Capacitors 155PSB102K2J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB102K2J is a radial lead, high-current, low-ESR film capacitor with a capacitance of 1.5 µF, a DC voltage rating of 1000 V, and a maximum dv/dt of 870 V/µs. It has a typical ESR of 3.6 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The case dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic housing (UL94V-0). Operating temperature range is -40°C to +100°C for the PSB variant. The capacitor supports up to 100,000 hours of life at WVDC and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 155PSB102K2J is a radial lead, high-current, low-ESR film capacitor with a capacitance of 1.5 µF, a DC voltage rating of 1000 V, and a maximum dv/dt of 870 V/µs. It has a typical ESR of 3.6 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The case dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic housing (UL94V-0). Operating temperature range is -40°C to +100°C for the PSB variant. The capacitor supports up to 100,000 hours of life at WVDC and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB102K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB102K2J
Film Paper Film Capacitors 155PSB102K2J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 3 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB102K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB102K2J
Capacitors - Film Capacitors 155PSB102K2J
CAP FILM 1.5UF 10% 1KVDC RADIAL

CAP FILM 1.5UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB102K2J 155PSB102K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Motor Start, Motor Run Capacitors (AC) - 1572-1651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers