The 155PPS102KS is an axial metallized polypropylene film capacitor for high dv/dt applications like inverters and switching power supplies. It has a rated voltage of 1000 VDC, a surge voltage of 2200 VDC, and an AC rating of 600 V at 50/60 Hz. Capacitance is 1.5 µF with ±10% tolerance at 1 kHz and 25°C. Maximum RMS ripple current is 135 A at 70°C, with an ESR of 4.7 mΩ at 100 kHz and 25°C. Dimensions are 24.5 mm in diameter and 59 mm in length. Operating temperature range is -40°C to +85°C. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 30,000 MΩ×µF at 25°C with 100 VDC applied. Life expectancy is 100,000 hours at rated DC voltage and 70°C. The case is coated with flame-retardant polyester tape and epoxy resin (UL94V-0).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPS102KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |