The 158X104 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.100 µF and a tolerance of ±20%. It has radial leads with a lead spacing of 15.0 mm, and dimensions of 17.0 mm in length, 8.0 mm in thickness, and 15.0 mm in height. The capacitor operates from -40 °C to +100 °C, has a dissipation factor of 0.01 max at 1 kHz, and meets UL94V-0 flame retardancy. It is approved by UL, CSA, VDE, and NEMKO under EN 60384-14 and UL-60384-14 standards for use in applications where failure must not result in electrical shock. The case is flame retardant with tinned copper clad steel leads and potting end fill.
X2 And Arc Suppression
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 0.1µF 250V
0.1µF Film Capacitor 275V Polyester, Metallized Radial
158X Series. Type X2 Suppressor Capacitors. Metallized Polyester/Radial Leads.
CAP FILM 0.1UF 20% 275VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X104 | 2002-158X104 | 338-3239-ND | 158X104 | 158X104 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |