The 156DCB900K4J is a metallized polypropylene film capacitor for DC link applications, rated for 900 VDC with a capacitance of 12 µF, 4 lead terminations, and a maximum RMS ripple current of 8.9 A at 10 kHz and 25°C. It features a rectangular box package measuring 41.5 mm × 40 mm × 20 mm, with a dissipation factor of 0.37% at 1 kHz and 25°C, insulation resistance of 3000 MΩ·µF, and dielectric strength of 3 kVAC between terminals and case. The capacitor meets UL94V-0 flame retardancy standards, uses lead-free tinned copper leads (RoHS compliant), and operates from -40°C to +85°C. Its life expectancy exceeds 100,000 hours at 70°C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 156DCB900K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |