Axial lead metallized film capacitor with polypropylene dielectric, rated for 630 VDC and 300 VAC, with capacitance of 0.15 µF, maximum dv/dt of 2600 V/µs, and dimensions of 17 mm diameter by 29 mm length. Operates from -55°C to +105°C, with capacitance tolerance of ±10% at 1 kHz and 25°C. Features low ESR, high pulse current capability, and flame retardant polyester tape wrap with epoxy resin end fill. Self inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ×µF for capacitances above 0.1 µF at 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PWS630KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |