Cornell DubilierFilm Paper Film Capacitors155RSB122K2J
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 4 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 4 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155RSB122K2J is a radial lead, high current, low ESR film capacitor rated for 1200V DC, with a capacitance of 1.5 µF, maximum dv/dt of 870 V/µs, and a typical ESR of 4.4 mΩ at 100 kHz and +25°C. It operates from -40°C to +85°C, features a flame-retardant epoxy-coated plastic box (UL94V-0), and has lead spacing of 37.5 mm with 1.2 mm diameter leads. Its dimensions are 42.5 mm × 37 mm × 28 mm. The capacitor uses double metallized polypropylene film with internal series connections and complies with a 300/ billion component hours failure quota.
Datasheet Summary Powered by GS/AI
The 155RSB122K2J is a radial lead, high current, low ESR film capacitor rated for 1200V DC, with a capacitance of 1.5 µF, maximum dv/dt of 870 V/µs, and a typical ESR of 4.4 mΩ at 100 kHz and +25°C. It operates from -40°C to +85°C, features a flame-retardant epoxy-coated plastic box (UL94V-0), and has lead spacing of 37.5 mm with 1.2 mm diameter leads. Its dimensions are 42.5 mm × 37 mm × 28 mm. The capacitor uses double metallized polypropylene film with internal series connections and complies with a 300/ billion component hours failure quota.