Cornell Dubilier Film Capacitors 160124J100C-F

Description
CAP FILM 0.12UF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 0.12UF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160124J100C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160124J100C-F
Film Capacitors 160124J100C-F
CAP FILM 0.12UF 5% 100VDC RADIAL

CAP FILM 0.12UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.12Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6329 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.12Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6329
Capacitor Polyester Film 0.12Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6329
CAPACITOR POLYESTER FILM 0.12UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.12UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160124J100C-F 81K6329
Product Name Film Capacitors Capacitor Polyester Film 0.12Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details