Cornell Dubilier Capacitor Polyester Film 0.15Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 160154J1000P-F

Description
CAPACITOR POLYESTER FILM 0.15UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:27.5mm RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.15UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:27.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.15Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6348 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.15Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
81K6348
Capacitor Polyester Film 0.15Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 81K6348
CAPACITOR POLYESTER FILM 0.15UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:27.5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.15UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:27.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K6348
Product Name Capacitor Polyester Film 0.15Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers