The 154PPS202K is an axial lead film capacitor for high-voltage, high-dv/dt applications, rated at 2000 VDC with a surge voltage of 2600 VDC. It has a capacitance of 0.15 µF, ±10% tolerance at 1 kHz and 25°C. It operates from -40°C to +85°C with a maximum RMS ripple current of 7.5 A at 100 kHz and 25°C. The dissipation factor is less than 0.0001 at 1 kHz and 25°C, insulation resistance exceeds 30,000 MΩ·µF, and self-inductance is under 1 nH per mm of lead spacing. The case measures 21.5 mm in length and 34 mm in diameter. Construction uses metallized polypropylene film with flame-retardant polyester wrap and epoxy end fill. Life expectancy is 100,000 hours at 70°C under DC voltage. Lead-free tinned copper leads are specified.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |