Cornell Dubilier Film Capacitors 160184K250F-F

Description
CAP FILM 0.18UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.18UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160184K250F-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160184K250F-F
Film Capacitors 160184K250F-F
CAP FILM 0.18UF 10% 250VDC RAD

CAP FILM 0.18UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6380 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6380
Capacitor Polyester Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6380
CAPACITOR POLYESTER FILM 0.18UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.18UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160184K250F-F 81K6380
Product Name Film Capacitors Capacitor Polyester Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers