The 154PPS252KD21 is an axial film capacitor for high dv/dt applications in power circuits, rated for 2500 VDC with a 3300 VDC surge voltage. It has a capacitance of 0.15 µF, a maximum RMS ripple current of 7.5 A at 25°C, and an ESR of 9.3 mΩ at 100 kHz. Dimensions are 21.5 mm in diameter and 46 mm in length. It uses metallized polypropylene film with flame-retardant polyester tape and epoxy end fill. Operating temperature ranges from -40°C to +85°C. Insulation resistance is 30,000 MΩ·µF at 25°C, and self inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated DC voltage. Dielectric strength is 200% of rated DC voltage applied for 2 seconds. It complies with UL 501 and UL94V0 standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPS252KD21 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |