The 154RMB252K# is a metallized polypropylene power snubber capacitor with a rated DC voltage of 2500 V, capacitance of 0.15 µF, and operating temperature range of -40°C to +85°C. It features lug terminals with dimensions of 42.5 mm length, 28 mm height, and 17 mm thickness, and uses flame-retardant epoxy resin coating (UL94V-0). The capacitor has a dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ·µF, and self-inductance under 1 nH per mm of lead spacing. It is constructed with double metallized film and internal series connections for high pulse current handling in inverter and switching power supply applications.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154RMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |