Cornell DubilierFilm Paper Film Capacitors154RSB302K2H
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 3350
ESR: 9.1 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 3350
ESR: 9.1 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 154RSB302K2H is a radial lead, high current, low ESR film capacitor for use in high pulse and resonant circuits. It has a rated DC voltage of 3000 V, operates from -40°C to +85°C, and uses a double metallized polypropylene construction with flame-retardant epoxy resin coating. Physical dimensions are 32 mm length, 37 mm height, and 22 mm thickness, with 2.5 mm lead spacing and 1.2 mm lead diameter. The capacitor has a dv/dt rating of 3350 V/µs, a maximum RMS ripple current of 10 A at +70°C, and an ESR of 9.1 mΩ at 100 kHz and +25°C. Capacitance is 0.15 µF with a tolerance of ±10% at 1 kHz and 25°C.
Datasheet Summary Powered by GS/AI
The 154RSB302K2H is a radial lead, high current, low ESR film capacitor for use in high pulse and resonant circuits. It has a rated DC voltage of 3000 V, operates from -40°C to +85°C, and uses a double metallized polypropylene construction with flame-retardant epoxy resin coating. Physical dimensions are 32 mm length, 37 mm height, and 22 mm thickness, with 2.5 mm lead spacing and 1.2 mm lead diameter. The capacitor has a dv/dt rating of 3350 V/µs, a maximum RMS ripple current of 10 A at +70°C, and an ESR of 9.1 mΩ at 100 kHz and +25°C. Capacitance is 0.15 µF with a tolerance of ±10% at 1 kHz and 25°C.