The 158X393 is a metallized polyester radial lead capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.039 µF and a tolerance of ±20%. It measures 17.0 mm in length, 5.5 mm in thickness, 12.5 mm in height, and has a 15.0 mm lead spacing. The device operates from -40 °C to +100 °C, features a flame-retardant case meeting UL94V-0, and is approved by UL, CSA, VDE, and NEMKO for X2 suppression applications.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X393 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |