Axial lead metallized polypropylene film capacitor for high dv/dt applications, rated for 1500 VDC continuous voltage and 2200 VDC surge voltage. Capacitance is 0.15 µF with a tolerance of ±10% at 1 kHz and 25°C. Maximum RMS ripple current is 6 A at 100 kHz and 25°C, with an ESR of 8.7 mΩ. Dimensions are 17.5 mm in diameter and 34 mm in length. Operating temperature range is -40°C to +85°C. Dissipation factor is 0.05% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF minimum at 25°C and 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Construction includes flame-retardant polyester tape and epoxy resin end fill (UL 94V-0). Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.15UF 1.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 154PPS152K | 154PPS152K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF |